Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 1.5A; Product Range Schneider Electric 60202

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1.5A; Product Range:Multi 9 C60N Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1.5A; Product Range:Multi 9 C60N Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 1.5A; Product Range Schneider Electric - 30C9577 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 1.5A; Product Range Schneider Electric
30C9577
Circuit Breaker, Thermal Magnetic, 1P, 1.5A; Product Range Schneider Electric 30C9577
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1.5A; Product Range:Multi 9 C60N Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1.5A; Product Range:Multi 9 C60N Series; Current Rating:1.5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9577
Product Name Circuit Breaker, Thermal Magnetic, 1P, 1.5A; Product Range Schneider Electric
Rated AC Voltage 120 volts
Rated DC Voltage 60 volts
Rated Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-150-705-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details