Schneider Electric Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240VAC;Multi 9;D 60164

Description
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240VAC;Multi 9;D - 70007165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240VAC;Multi 9;D
70007165
Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240VAC;Multi 9;D 70007165
V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

V-EA Miniature Circuit Breaker, 2 Poles, 480 VAC Y⁄277 VAC, C Magnetic Trip
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57295877 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57295877
Din Rail Mount Circuit Breaker 57295877
MINIATURE CIRCUIT BREAKER, MULTI9 C60 SERIES, 20 AMP, 2 POLE, 240-440 VAC/125 VDC, 50/60 HZ, D-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F43220. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9 C60 SERIES, 20 AMP, 2 POLE, 240-440 VAC/125 VDC, 50/60 HZ, D-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F43220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007165 57295877
Product Name Circuit Breaker;Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 240VAC;Multi 9;D Din Rail Mount Circuit Breaker
Rated AC Voltage 240 volts 440 to 500 volts
Rated Current 20 amps 20 amps
Trip System Type Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data