Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 8A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C 60109

Description
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 8A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C - 70007118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 8A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C
70007118
Circuit Breaker;Mag;Togl;Cur-Rtg 8A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C 70007118
1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a UL 489 device is required. Features Ideal for OEMs Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Requiring Branch Circuit Protection Protects Conductors Entering the OEM Equipment. This Required UL 489 Device May Be Provided Integral to the OEM Equipment or Be External as Part of the Distribution System. May Act as Branch Circuit Protection If It Protects the Conductor to the Utilization Equipment Applications Requiring Branch Circuit Protection (Continued) Required to Protect Convenience Receptacle Circuits (Internal or External) Required to Protect an External Load Circuit Leaving the Equipment Required for Motors in the Equipment Heating, Air Conditioning and Refrigeration Equipment (HACR) Specifications Ampere Ratings: From 0.5 to 35 Amps 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC) DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

1 Pole, Box Lug Terminal, DIN Rail Mount, Miniature Circuit Breaker
First wide range of UL 489 listed miniature circuit breakers in the popular DIN format. They reduce concerns and uncertainty of using a UL 1077 device where a
UL 489 device is required.
Features

  • Ideal for OEMs
  • Small Size — L × W × H, mm: 107 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Requiring Branch Circuit Protection
  • Protects Conductors Entering the OEM Equipment. This Required UL 489
    Device May Be Provided Integral to the OEM Equipment or Be External as
    Part of the Distribution System. May Act as Branch Circuit Protection If It
    Protects the Conductor to the Utilization Equipment
    Applications Requiring Branch Circuit Protection (Continued)
  • Required to Protect Convenience Receptacle Circuits (Internal or External)
  • Required to Protect an External Load Circuit Leaving the Equipment
  • Required for Motors in the Equipment
  • Heating, Air Conditioning and Refrigeration Equipment (HACR)
    Specifications
  • Ampere Ratings: From 0.5 to 35 Amps
  • 10K Air (1-Pole @ 120 VAC; 2- and 3-Pole @ 240 VAC)
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57303548 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57303548
Din Rail Mount Circuit Breaker 57303548
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 8 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL FIXED MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73 MM DEEP X 107 MM HIGH X 18 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC TRIP, 8 AMP, 125 VDC, 240 VAC, 60 VDC, 1 POLE, DIN RAIL FIXED MOUNT, MULTIPLE BREAKING CAPACITY RATINGS, 73 MM DEEP X 107 MM HIGH X 18 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007118 57303548
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 8A;DINRail;1 Pole;Vol-Rtg 120/60VAC/VDC;C Din Rail Mount Circuit Breaker
Rated AC Voltage 120 to 240 volts 240 volts
Rated DC Voltage 60 volts 60 to 125 volts
Rated Current 8 amps 8 amps
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data