Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 60-WH

Description
CRYSTAL DIFFUSER TYPE 9-1/8 INCH DIA SIZE WHITE FINISH IC6/TC6 SERIES INCANDESCENT SQUARE HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 60 MODEL
Datasheet
Description
CRYSTAL DIFFUSER TYPE 9-1/8 INCH DIA SIZE WHITE FINISH IC6/TC6 SERIES INCANDESCENT SQUARE HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 60 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 60-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
60-WH
Incandescent/Fluorescent/HID Recessed Trim 60-WH
CRYSTAL DIFFUSER TYPE 9-1/8 INCH DIA SIZE WHITE FINISH IC6/TC6 SERIES INCANDESCENT SQUARE HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 60 MODEL
  • CRYSTAL DIFFUSER TYPE
  • 9-1/8 INCH DIA SIZE
  • WHITE FINISH
  • IC6/TC6 SERIES INCANDESCENT SQUARE HOUSING USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • A19 60/100 W INCANDESCENT LAMP TYPE
  • 60 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 60-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details