WALL WASH RECESSED HOUSING TYPE
5 1/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE
SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
45SQ41 MODEL
Juno Lighting Group
Done
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE
5 1/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE
SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
45SQ41 MODEL
WALL WASH RECESSED HOUSING TYPE
5 1/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE
SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
45SQ41 MODEL
WALL WASH RECESSED HOUSING TYPE
5 1/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE
SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE