Juno Lighting Group Hid Recessed Housing 45SQ41-100E-SA

Description
WALL WASH RECESSED HOUSING TYPE 5 1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND 45SQ41 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 5 1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND 45SQ41 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - 45SQ41-100E-SA - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
45SQ41-100E-SA
Hid Recessed Housing 45SQ41-100E-SA
WALL WASH RECESSED HOUSING TYPE 5 1/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND 45SQ41 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 5 1/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 1 FT X 1 FT NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 10 1/4 INCH L X 10 7/8 INCH W CEILING OPENING SIZE
  • SEMI-SPECULAR CLEAR ALZAK[R] REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • 45SQ41 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 45SQ41-100E-SA
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details