Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 446-WH

Description
ADJUSTABLE SCOOP TYPE 5 INCH DIA SIZE WHITE FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50/75 W INCANDESCENT LAMP TYPE 446 MODEL
Datasheet
Description
ADJUSTABLE SCOOP TYPE 5 INCH DIA SIZE WHITE FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50/75 W INCANDESCENT LAMP TYPE 446 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 446-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
446-WH
Incandescent/Fluorescent/HID Recessed Trim 446-WH
ADJUSTABLE SCOOP TYPE 5 INCH DIA SIZE WHITE FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50/75 W INCANDESCENT LAMP TYPE 446 MODEL
  • ADJUSTABLE SCOOP TYPE
  • 5 INCH DIA SIZE
  • WHITE FINISH
  • IC44N/IC44W/IC44S/TC44/TC44V/TC44S/TC44R/TC47/TC47V SERIES UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 50/75 W INCANDESCENT LAMP TYPE
  • 446 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 446-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details