Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 444-BSC

Description
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
Datasheet
Description
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 444-BSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
444-BSC
Incandescent/Fluorescent/HID Recessed Trim 444-BSC
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
  • ADJUSTABLE BAFFLE TYPE
  • 5 INCH DIA SIZE
  • BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
  • IC44N/IC44W/IC44S/TC44/TC44V/TC44S/TC44R/TC47/TC47V SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE
  • 444 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 444-BSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details