Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 444-BBL

Description
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), BLACK (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
Datasheet
Description
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), BLACK (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 444-BBL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
444-BBL
Incandescent/Fluorescent/HID Recessed Trim 444-BBL
ADJUSTABLE BAFFLE TYPE 5 INCH DIA SIZE BLACK (BAFFLE), BLACK (TRIM) FINISH IC44N/IC44W/IC44S/TC 44/TC44V/TC44S/TC44R /TC47/TC47V SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE 444 MODEL
  • ADJUSTABLE BAFFLE TYPE
  • 5 INCH DIA SIZE
  • BLACK (BAFFLE), BLACK (TRIM) FINISH
  • IC44N/IC44W/IC44S/TC44/TC44V/TC44S/TC44R/TC47/TC47V SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LAMP TYPE MR16 50/75 W INCANDESCENT LAMP TYPE
  • 444 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 444-BBL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details