Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 4150-MESHSC

Description
MESH GLASS CYLINDER TYPE 5 INCH DIA SIZE SATIN CHROME FINISH IC1/IC1P/TC1/ICPL426 /PL426 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE 18/26 W FLUORESCENT LAMP TYPE 4150 MODEL
Datasheet
Description
MESH GLASS CYLINDER TYPE 5 INCH DIA SIZE SATIN CHROME FINISH IC1/IC1P/TC1/ICPL426 /PL426 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE 18/26 W FLUORESCENT LAMP TYPE 4150 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4150-MESHSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
4150-MESHSC
Incandescent/Fluorescent/HID Recessed Trim 4150-MESHSC
MESH GLASS CYLINDER TYPE 5 INCH DIA SIZE SATIN CHROME FINISH IC1/IC1P/TC1/ICPL426 /PL426 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE 18/26 W FLUORESCENT LAMP TYPE 4150 MODEL
  • MESH GLASS CYLINDER TYPE
  • 5 INCH DIA SIZE
  • SATIN CHROME FINISH
  • IC1/IC1P/TC1/ICPL426/PL426 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE
  • 18/26 W FLUORESCENT LAMP TYPE
  • 4150 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 4150-MESHSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details