Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
312122007 -- TRANSFORMER CURRENT 1200 SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Transformer Current 1200 Square D By Schneider Electric
312122007
Description
TRANSFORMER CURRENT 1200:5MR RF=1
Newark, An Avnet Company
Done
Description
TRANSFORMER CURRENT 1200:5MR RF=1
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Current 1200 Square D By Schneider Electric
81C0486
Transformer Current 1200 Square D By Schneider Electric
81C0486
TRANSFORMER CURRENT 1200:5MR RF=1
TRANSFORMER CURRENT 1200:5MR RF=1
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
81C0486
Product Name
Transformer Current 1200 Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
1:16 CORE & WIRE Transformer, 1.5 - 160 MHz, 50Ω
ADT16-1T+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
Step-Up Transformer
View Details
2
suppliers
Shenzhen Xingkerong Technology Co., Ltd
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment
No.1601678722953
Specs
Category
Power
Cooling Method
Air; Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
RS Components, Ltd.
Toroidal Transformers
1176069
Specs
Mounting
Surface mount
Standards
RoHS
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A9-M6-0-N
Specs
Input Voltage
220 to 480 volts
Power Rating (VA)
500 VA
View Details