Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 29-CWH

Description
FULLY ENCLOSED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC22/IC23/TC2/TC2R/I CPL/PL613/ICPL632 SERIES STANDARD UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W INCANDESCENT LAMP TYPE 13/18/26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 29 MODEL
Datasheet
Description
FULLY ENCLOSED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC22/IC23/TC2/TC2R/I CPL/PL613/ICPL632 SERIES STANDARD UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W INCANDESCENT LAMP TYPE 13/18/26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 29-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
29-CWH
Incandescent/Fluorescent/HID Recessed Trim 29-CWH
FULLY ENCLOSED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC22/IC23/TC2/TC2R/I CPL/PL613/ICPL632 SERIES STANDARD UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W INCANDESCENT LAMP TYPE 13/18/26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 29 MODEL
  • FULLY ENCLOSED CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC22/IC23/TC2/TC2R/ICPL/PL613/ICPL632 SERIES STANDARD UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W, PAR30/PAR30L 75 W INCANDESCENT LAMP TYPE
  • 13/18/26/32 W FLUORESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 29-CWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details