Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 276S-CWH

Description
SHALLOW CONE TYPE 6 1/4 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC25 SERIES INCANDESCENT SHALLOW HOUSING USED ON DAMP/WET LOCATION APPLICATION INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L/BR30 50 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
SHALLOW CONE TYPE 6 1/4 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC25 SERIES INCANDESCENT SHALLOW HOUSING USED ON DAMP/WET LOCATION APPLICATION INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L/BR30 50 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 276S-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
276S-CWH
Incandescent/Fluorescent/Hid Recessed Trim 276S-CWH
SHALLOW CONE TYPE 6 1/4 INCH DIA SIZE CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH IC25 SERIES INCANDESCENT SHALLOW HOUSING USED ON DAMP/WET LOCATION APPLICATION INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L/BR30 50 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • SHALLOW CONE TYPE
  • 6 1/4 INCH DIA SIZE
  • CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • IC25 SERIES INCANDESCENT SHALLOW HOUSING USED ON
  • DAMP/WET LOCATION APPLICATION
  • INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30/PAR30L/BR30 50 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 276S-CWH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details