Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 267-CWH

Description
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
Datasheet
Description
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 267-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
267-CWH
Incandescent/Fluorescent/HID Recessed Trim 267-CWH
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
  • ADJUSTABLE TAPERED CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR (CONE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC22/IC23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W INCANDESCENT LAMP TYPE
  • 267 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 267-CWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details