Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 261-WWH

Description
WALL WASH WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/V/ ICPL/PL618/ICPL626/I CPL632/PL642/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE 261 MODEL
Datasheet
Description
WALL WASH WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/V/ ICPL/PL618/ICPL626/I CPL632/PL642/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE 261 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 261-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
261-WWH
Incandescent/Fluorescent/HID Recessed Trim 261-WWH
WALL WASH WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/V/ ICPL/PL618/ICPL626/I CPL632/PL642/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/75 W INCANDESCENT LAMP TYPE 261 MODEL
  • WALL WASH WITH BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC23/V/ICPL/PL618/ICPL626/ICPL632/PL642/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/75 W INCANDESCENT LAMP TYPE
  • 261 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 261-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details