Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 26-CWH

Description
STRAIGHT CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W, BR40 85/120 W INCANDESCENT LAMP TYPE 26 MODEL
Datasheet
Description
STRAIGHT CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W, BR40 85/120 W INCANDESCENT LAMP TYPE 26 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 26-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
26-CWH
Incandescent/Fluorescent/HID Recessed Trim 26-CWH
STRAIGHT CONE TYPE 7-5/8 INCH DIA SIZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 90/150 W, BR40 85/120 W INCANDESCENT LAMP TYPE 26 MODEL
  • STRAIGHT CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 90/150 W, BR40 85/120 W INCANDESCENT LAMP TYPE
  • 26 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 26-CWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details