Juno Lighting Group Fluorescent Recessed Housing 25SQ58-42E-SASF

Description
OPEN REFLECTOR WALL WASH SHALLOW HOUSING TYPE 7 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR 25SQ58 MODEL
Datasheet
Description
OPEN REFLECTOR WALL WASH SHALLOW HOUSING TYPE 7 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR 25SQ58 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - 25SQ58-42E-SASF - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
25SQ58-42E-SASF
Fluorescent Recessed Housing 25SQ58-42E-SASF
OPEN REFLECTOR WALL WASH SHALLOW HOUSING TYPE 7 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR 25SQ58 MODEL
  • OPEN REFLECTOR WALL WASH SHALLOW HOUSING TYPE
  • 7 7/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • GX24Q F42 TRT, 4 PIN LAMP TYPE
  • 42 W LAMP WATTAGE
  • HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 5/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR
  • 25SQ58 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25SQ58-42E-SASF
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details