WALL WASH RECESSED HOUSING TYPE
5 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F42 TRT LAMP TYPE
42 W LAMP WATTAGE
WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH CLEAR ALZAK[R] TRIM, 28 INCH C CHANNEL MOUNTING BAR
25SQ21 MODEL
Juno Lighting Group
Done
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE
5 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F42 TRT LAMP TYPE
42 W LAMP WATTAGE
WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH CLEAR ALZAK[R] TRIM, 28 INCH C CHANNEL MOUNTING BAR
25SQ21 MODEL
WALL WASH RECESSED HOUSING TYPE
5 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F42 TRT LAMP TYPE
42 W LAMP WATTAGE
WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH CLEAR ALZAK[R] TRIM, 28 INCH C CHANNEL MOUNTING BAR
25SQ21 MODEL
WALL WASH RECESSED HOUSING TYPE
5 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F42 TRT LAMP TYPE
42 W LAMP WATTAGE
WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
1 FT X 1 FT NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH CLEAR ALZAK[R] TRIM, 28 INCH C CHANNEL MOUNTING BAR