Juno Lighting Group Fluorescent Recessed Housing 25R2432ESATSFPG347

Description
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
Datasheet
Description
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - 25R2432ESATSFPG347 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
25R2432ESATSFPG347
Fluorescent Recessed Housing 25R2432ESATSFPG347
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
  • LENSED WALL WASH RECESSED HOUSING TYPE
  • 6 5/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
  • 347 V BALLAST/LINE VOLTAGE
  • 4 INCH X 8 INCH NOMINAL APERTURE SIZE
  • RECTANGULAR APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS
  • 25R24 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25R2432ESATSFPG347
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details