2510MCG1 -- MANUAL STARTER 230VAC SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Manual Starter 230Vac Square D By Schneider Electric
2510MCG1
Description
MANUAL STARTER 230VAC
Description
MANUAL STARTER 230VAC
Suppliers
Manual Starter 230Vac Square D By Schneider Electric
16B5791
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
16B5791 |
|
Product Name
|
Manual Starter 230Vac Square D By Schneider Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCBoard; Pcb mount
Approvals
Ce; RoHS
Resistance
0 ohms
View Details
Midwest Motion Products, Inc.
Relay Type
Automotive; High Voltage Relay
View Details
Mounting
Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers