Schneider Electric Switch, Toggle, 3Pst, 30A, 600V; Switch Operation Square D By Schneider Electric 2510KG2

Description
SWITCH, TOGGLE, 3PST, 30A, 600V; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 3PST, 30A, 600V; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pst, 30A, 600V; Switch Operation Square D By Schneider Electric - 25C7143 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pst, 30A, 600V; Switch Operation Square D By Schneider Electric
25C7143
Switch, Toggle, 3Pst, 30A, 600V; Switch Operation Square D By Schneider Electric 25C7143
SWITCH, TOGGLE, 3PST, 30A, 600V; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No

SWITCH, TOGGLE, 3PST, 30A, 600V; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 25C7143
Product Name Switch, Toggle, 3Pst, 30A, 600V; Switch Operation Square D By Schneider Electric
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1504083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers