STRAIGHT BAFFLE TYPE
7-5/8 INCH DIA SIZE
BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
IC2/TC2/TC2R/IC22/AP
T2 SERIES STANDARD UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE
25B MODEL
Juno Lighting Group
Done
Datasheet
Description
STRAIGHT BAFFLE TYPE
7-5/8 INCH DIA SIZE
BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
IC2/TC2/TC2R/IC22/AP
T2 SERIES STANDARD UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE
25B MODEL
STRAIGHT BAFFLE TYPE
7-5/8 INCH DIA SIZE
BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
IC2/TC2/TC2R/IC22/AP
T2 SERIES STANDARD UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE
25B MODEL
STRAIGHT BAFFLE TYPE
7-5/8 INCH DIA SIZE
BLACK (BAFFLE), SATIN CHROME (TRIM) FINISH
IC2/TC2/TC2R/IC22/APT2 SERIES STANDARD UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULATED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30 50 W, PAR38 65/90/150 W, BR30 65 W, BR40 85/120 W INCANDESCENT LAMP TYPE