Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 242-SC

Description
FROSTED LENS WITH CLEAR CENTER TYPE 7-3/8 INCH DIA SIZE SATIN CHROME FINISH TC2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 242 MODEL
Datasheet
Description
FROSTED LENS WITH CLEAR CENTER TYPE 7-3/8 INCH DIA SIZE SATIN CHROME FINISH TC2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 242 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 242-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
242-SC
Incandescent/Fluorescent/HID Recessed Trim 242-SC
FROSTED LENS WITH CLEAR CENTER TYPE 7-3/8 INCH DIA SIZE SATIN CHROME FINISH TC2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 120 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 242 MODEL
  • FROSTED LENS WITH CLEAR CENTER TYPE
  • 7-3/8 INCH DIA SIZE
  • SATIN CHROME FINISH
  • TC2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 120 W INCANDESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 242 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 242-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details