Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 241-PW

Description
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE FINISH IC2/IC21/IC22/IC23/I CPL/PL613/ICPL626/IC PL632/PL642/APT2 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/60/100 W INCANDESCENT LAMP TYPE 241 MODEL
Datasheet
Description
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE FINISH IC2/IC21/IC22/IC23/I CPL/PL613/ICPL626/IC PL632/PL642/APT2 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/60/100 W INCANDESCENT LAMP TYPE 241 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 241-PW - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
241-PW
Incandescent/Fluorescent/HID Recessed Trim 241-PW
DROP OPAL WITH REFLECTOR TYPE 8 INCH DIA SIZE PLASTIC WHITE FINISH IC2/IC21/IC22/IC23/I CPL/PL613/ICPL626/IC PL632/PL642/APT2 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/60/100 W INCANDESCENT LAMP TYPE 241 MODEL
  • DROP OPAL WITH REFLECTOR TYPE
  • 8 INCH DIA SIZE
  • PLASTIC WHITE FINISH
  • IC2/IC21/IC22/IC23/ICPL/PL613/ICPL626/ICPL632/PL642/APT2 SERIES HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/60/100 W INCANDESCENT LAMP TYPE
  • 241 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 241-PW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details