Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 240-WH

Description
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
Datasheet
Description
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 240-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
240-WH
Incandescent/Fluorescent/HID Recessed Trim 240-WH
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
  • REFLECTOR WITH ALBALITE LENS TYPE
  • 8 INCH DIA SIZE
  • WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/ICPL/PL613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W INCANDESCENT LAMP TYPE
  • 13/18 W FLUORESCENT LAMP TYPE
  • 240 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 240-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details