Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 240-PW

Description
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE PLASTIC WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
Datasheet
Description
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE PLASTIC WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 240-PW - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
240-PW
Incandescent/Fluorescent/HID Recessed Trim 240-PW
REFLECTOR WITH ALBALITE LENS TYPE 8 INCH DIA SIZE PLASTIC WHITE (TRIM) FINISH IC2/TC2/TC2R/ICPL/PL 613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W INCANDESCENT LAMP TYPE 13/18 W FLUORESCENT LAMP TYPE 240 MODEL
  • REFLECTOR WITH ALBALITE LENS TYPE
  • 8 INCH DIA SIZE
  • PLASTIC WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/ICPL/PL613/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W INCANDESCENT LAMP TYPE
  • 13/18 W FLUORESCENT LAMP TYPE
  • 240 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 240-PW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details