Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 24-WWH

Description
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE/TRIM) FINISH IC22LEDG4/IC22RLEDG4 /IC22LWDG4N/IC22RLWD G4N/IC922LEDG4/IC922 RLEDG4/IC922LWDG4/IC 922RLWDG4/IC1422LEDG 4/IC2/TC2/TC2R/IC22/ IC22R/TC922LEDG4/TC1 422LED4/TC2022LED4 SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
Datasheet
Description
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE/TRIM) FINISH IC22LEDG4/IC22RLEDG4 /IC22LWDG4N/IC22RLWD G4N/IC922LEDG4/IC922 RLEDG4/IC922LWDG4/IC 922RLWDG4/IC1422LEDG 4/IC2/TC2/TC2R/IC22/ IC22R/TC922LEDG4/TC1 422LED4/TC2022LED4 SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 24-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
24-WWH
Incandescent/Fluorescent/HID Recessed Trim 24-WWH
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE/TRIM) FINISH IC22LEDG4/IC22RLEDG4 /IC22LWDG4N/IC22RLWD G4N/IC922LEDG4/IC922 RLEDG4/IC922LWDG4/IC 922RLWDG4/IC1422LEDG 4/IC2/TC2/TC2R/IC22/ IC22R/TC922LEDG4/TC1 422LED4/TC2022LED4 SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • TAPERED BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE/TRIM) FINISH
  • IC22LEDG4/IC22RLEDG4/IC22LWDG4N/IC22RLWDG4N/IC922LEDG4/IC922RLEDG4/IC922LWDG4/IC922RLWDG4/IC1422LEDG4/IC2/TC2/TC2R/IC22/IC22R/TC922LEDG4/TC1422LED4/TC2022LED4 SERIES USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 24-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details