Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 230-CBWH

Description
REFLECTOR WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR WITH BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/AP T2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/100 W INCANDESCENT LAMP TYPE 230 MODEL
Datasheet
Description
REFLECTOR WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR WITH BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/AP T2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/100 W INCANDESCENT LAMP TYPE 230 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 230-CBWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
230-CBWH
Incandescent/Fluorescent/HID Recessed Trim 230-CBWH
REFLECTOR WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE CLEAR WITH BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/AP T2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/100 W INCANDESCENT LAMP TYPE 230 MODEL
  • REFLECTOR WITH BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR WITH BLACK (BAFFLE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-1/2 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/100 W INCANDESCENT LAMP TYPE
  • 230 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 230-CBWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details