Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 219-HZWH

Description
REFLECTOR TYPE 6 1/4 INCH DIA SIZE HAZE REFLECTOR, WHITE TRIM RING FINISH ICPL/PL526, ICPL/PL518 AND ICPL/PL513 SERIES DOWNLIGHT HOUSING USED ON INSULATED CEILING TYPE 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W (ICPL/PL526), QUAD TUBE 13 W (ICPL/PL513) FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REFLECTOR TYPE 6 1/4 INCH DIA SIZE HAZE REFLECTOR, WHITE TRIM RING FINISH ICPL/PL526, ICPL/PL518 AND ICPL/PL513 SERIES DOWNLIGHT HOUSING USED ON INSULATED CEILING TYPE 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W (ICPL/PL526), QUAD TUBE 13 W (ICPL/PL513) FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 219-HZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
219-HZWH
Incandescent/Fluorescent/HID Recessed Trim 219-HZWH
REFLECTOR TYPE 6 1/4 INCH DIA SIZE HAZE REFLECTOR, WHITE TRIM RING FINISH ICPL/PL526, ICPL/PL518 AND ICPL/PL513 SERIES DOWNLIGHT HOUSING USED ON INSULATED CEILING TYPE 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W (ICPL/PL526), QUAD TUBE 13 W (ICPL/PL513) FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REFLECTOR TYPE
  • 6 1/4 INCH DIA SIZE
  • HAZE REFLECTOR, WHITE TRIM RING FINISH
  • ICPL/PL526, ICPL/PL518 AND ICPL/PL513 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED CEILING TYPE
  • 4 3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W (ICPL/PL526), QUAD TUBE 13 W (ICPL/PL513) FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 219-HZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details