Juno Lighting Group Pendant Light Fixture 217PW-BKB-BK

Description
HEAVY GAUGE STEEL MATERIAL BLACK BAKED TEXTURED POWDER COATED FINISH 9 INCH 15 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 400 TO 500 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH BLACK BAFFLE 217 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL BLACK BAKED TEXTURED POWDER COATED FINISH 9 INCH 15 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 400 TO 500 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH BLACK BAFFLE 217 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 217PW-BKB-BK - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
217PW-BKB-BK
Pendant Light Fixture 217PW-BKB-BK
HEAVY GAUGE STEEL MATERIAL BLACK BAKED TEXTURED POWDER COATED FINISH 9 INCH 15 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 400 TO 500 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH BLACK BAFFLE 217 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • BLACK BAKED TEXTURED POWDER COATED FINISH
  • 9 INCH
  • 15 1/2 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 400 TO 500 W WATTAGE
  • YES LAMP INCLUDED
  • TUNGSTEN HALOGEN LAMP TYPE
  • MINIATURE CANDELABRA LAMP BASE TYPE
  • INDY[T], JUNO[R] BRAND
  • STYLE CYLINDER
  • APPLICATION FEED THROUGH, DAMP LOCATION
  • WITH BLACK BAFFLE
  • 217 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 217PW-BKB-BK
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details