HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
15 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
400 TO 500 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
217 MODEL
Juno Lighting Group
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
15 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
400 TO 500 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
217 MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
15 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
400 TO 500 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
217 MODEL