Juno Lighting Group Pendant Light Fixture 216PM-SAC-CSA

Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 250 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH ALZAK[R] CLEAR TRIM 216 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 250 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH ALZAK[R] CLEAR TRIM 216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 216PM-SAC-CSA - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
216PM-SAC-CSA
Pendant Light Fixture 216PM-SAC-CSA
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 250 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP LOCATION WITH ALZAK[R] CLEAR TRIM 216 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • 9 INCH
  • 13 1/2 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 250 W WATTAGE
  • YES LAMP INCLUDED
  • TUNGSTEN HALOGEN LAMP TYPE
  • MINIATURE CANDELABRA LAMP BASE TYPE
  • INDY[T], JUNO[R] BRAND
  • STYLE CYLINDER
  • APPLICATION FEED THROUGH, DAMP LOCATION
  • WITH ALZAK[R] CLEAR TRIM
  • 216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 216PM-SAC-CSA
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details