CYLINDER TYPE
12 1/8 INCH W X 13 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
250 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE WIDE
216 MODEL
Juno Lighting Group
Done
Datasheet
Description
CYLINDER TYPE
12 1/8 INCH W X 13 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
250 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE WIDE
216 MODEL
CYLINDER TYPE
12 1/8 INCH W X 13 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
250 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
WITH ALZAK[R] CLEAR TRIM
APPLICATION FEED THROUGH, DAMP LOCATION
BEAM SPREAD TYPE WIDE
216 MODEL
CYLINDER TYPE
12 1/8 INCH W X 13 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
250 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE