Juno Lighting Group Outdoor Wall Light 216BN

Description
CYLINDER TYPE 12 1/8 INCH W X 13 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE NARROW 216 MODEL
Datasheet
Description
CYLINDER TYPE 12 1/8 INCH W X 13 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE NARROW 216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - 216BN - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
216BN
Outdoor Wall Light 216BN
CYLINDER TYPE 12 1/8 INCH W X 13 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE NARROW 216 MODEL
  • CYLINDER TYPE
  • 12 1/8 INCH W X 13 1/2 INCH H SIZE
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • UL, CUL APPROVAL
  • T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
  • 250 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • INDY[T], JUNO[R] BRAND
  • APPLICATION FEED THROUGH, DAMP LOCATION
  • BEAM SPREAD TYPE NARROW
  • 216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 216BN
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details