Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 210N-SC

Description
FLAT GLASS SHOWER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/IC20LED G4/IC20RLEDG4/IC20LW DG4N/IC20RLWDG4N/IC9 20LEDG4/IC920RLEDG4/ IC920LWDG4/IC920RLWD G4/IC1420LEDG4/TC920 LEDG4 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/90 W, PAR30L 35 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 210N MODEL
Datasheet
Description
FLAT GLASS SHOWER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/IC20LED G4/IC20RLEDG4/IC20LW DG4N/IC20RLWDG4N/IC9 20LEDG4/IC920RLEDG4/ IC920LWDG4/IC920RLWD G4/IC1420LEDG4/TC920 LEDG4 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/90 W, PAR30L 35 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 210N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 210N-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
210N-SC
Incandescent/Fluorescent/HID Recessed Trim 210N-SC
FLAT GLASS SHOWER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/IC20LED G4/IC20RLEDG4/IC20LW DG4N/IC20RLWDG4N/IC9 20LEDG4/IC920RLEDG4/ IC920LWDG4/IC920RLWD G4/IC1420LEDG4/TC920 LEDG4 SERIES HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40/90 W, PAR30L 35 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 210N MODEL
  • FLAT GLASS SHOWER TYPE
  • 6-1/4 INCH DIA SIZE
  • SATIN CHROME (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/IC20N/IC20NW/TC20/TC20S/TC20R/IC20LEDG4/IC20RLEDG4/IC20LWDG4N/IC20RLWDG4N/IC920LEDG4/IC920RLEDG4/IC920LWDG4/IC920RLWDG4/IC1420LEDG4/TC920LEDG4 SERIES HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40/90 W, PAR30L 35 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 210N MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 210N-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details