Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 209N-WH

Description
ADJUSTABLE GIMBAL RING WITH FLAT TRIM TYPE 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC25/IC25S/IC25W/IC2 5R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 209 MODEL
Datasheet
Description
ADJUSTABLE GIMBAL RING WITH FLAT TRIM TYPE 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC25/IC25S/IC25W/IC2 5R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 209 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 209N-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
209N-WH
Incandescent/Fluorescent/HID Recessed Trim 209N-WH
ADJUSTABLE GIMBAL RING WITH FLAT TRIM TYPE 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC25/IC25S/IC25W/IC2 5R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 209 MODEL
  • ADJUSTABLE GIMBAL RING WITH FLAT TRIM TYPE
  • 6-1/4 INCH DIA SIZE
  • WHITE FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R/IC25/IC25S/IC25W/IC25R SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 35/75 W INCANDESCENT LAMP TYPE
  • 209 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 209N-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details