Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 207-HZWH

Description
CONE TYPE 6-1/4 INCH DIA SIZE HAZE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 207 MODEL
Datasheet
Description
CONE TYPE 6-1/4 INCH DIA SIZE HAZE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 207 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 207-HZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
207-HZWH
Incandescent/Fluorescent/HID Recessed Trim 207-HZWH
CONE TYPE 6-1/4 INCH DIA SIZE HAZE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 207 MODEL
  • CONE TYPE
  • 6-1/4 INCH DIA SIZE
  • HAZE (CONE), WHITE (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 207 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 207-HZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details