Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 204-PTSC

Description
CONE TYPE 6-1/4 INCH DIA SIZE PEWTER (CONE), SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
Datasheet
Description
CONE TYPE 6-1/4 INCH DIA SIZE PEWTER (CONE), SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 204-PTSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
204-PTSC
Incandescent/Fluorescent/HID Recessed Trim 204-PTSC
CONE TYPE 6-1/4 INCH DIA SIZE PEWTER (CONE), SATIN CHROME (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
  • CONE TYPE
  • 6-1/4 INCH DIA SIZE
  • PEWTER (CONE), SATIN CHROME (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R/IC20LEDG4/IC20RLEDG4/IC20LWDG4N/IC20RLWDG4N/IC920LEDG4/IC920RLEDG4/IC920LWDG4/IC920RLWDG4/IC1420LEDG4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 204 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 204-PTSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details