Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 204-GWH

Description
CONE TYPE 6-1/4 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
Datasheet
Description
CONE TYPE 6-1/4 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 204-GWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
204-GWH
Incandescent/Fluorescent/HID Recessed Trim 204-GWH
CONE TYPE 6-1/4 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDG4/IC20RLEDG4 /IC20LWDG4N/IC20RLWD G4N/IC920LEDG4/IC920 RLEDG4/IC920LWDG4/IC 920RLWDG4/IC1420LEDG 4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 204 MODEL
  • CONE TYPE
  • 6-1/4 INCH DIA SIZE
  • GOLD (CONE), WHITE (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R/IC20LEDG4/IC20RLEDG4/IC20LWDG4N/IC20RLWDG4N/IC920LEDG4/IC920RLEDG4/IC920LWDG4/IC920RLWDG4/IC1420LEDG4/TC1420LED4 SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 204 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 204-GWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details