Schneider Electric, Ltd. Current Transformer 200R401

Description
TRANSFORMER, CURRENT 400:5 2-1/2 I.. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, CURRENT 400:5 2-1/2 I.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 57254842 - Radwell International
Willingboro, NJ, United States
Current Transformer
57254842
Current Transformer 57254842
TRANSFORMER, CURRENT 400:5 2-1/2 I.. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, CURRENT 400:5 2-1/2 I.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 57254842
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-501/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Model 180Rl, 300:5 Ratio - 1411-180RL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
SCT0121-0005 | Coil CT, 5 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 5 amps
View Details
Current Transformers & Shunts - CG3704-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details