TE Connectivity Current Transformers & Shunts CG3704-000

Description
Body Features Product Weight : 2 KG  [.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 200/5 Product Depth (INCH) : 2.06 Product Height (INCH) : 3.63 Product Width (INCH) : 3.63 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 2 KG  [.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 200/5 Product Depth (INCH) : 2.06 Product Height (INCH) : 3.63 Product Width (INCH) : 3.63 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3704-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3704-000
Current Transformers & Shunts CG3704-000
Body Features Product Weight : 2 KG  [.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 1.56 CT Ratio : 200/5 Product Depth (INCH) : 2.06 Product Height (INCH) : 3.63 Product Width (INCH) : 3.63 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 2 KG  [.5 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (INCH) : 1.56
  • CT Ratio : 200/5
  • Product Depth (INCH) : 2.06
  • Product Height (INCH) : 3.63
  • Product Width (INCH) : 3.63

Electrical Characteristics


  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Product Type Features


  • Current Transformer Type : ANSI CT
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3704-000
Product Name Current Transformers & Shunts
Secondary Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CR6240-000 - TE Connectivity
Specs
Secondary Current 150 amps
View Details
Current Transformers & Shunts - CF4312-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3801-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CL6957-000 - TE Connectivity
Specs
Secondary Current 2000 amps
View Details