Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 19-WH

Description
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE R14 25/40 W, R16 40 W INCANDESCENT LAMP TYPE 19 MODEL
Datasheet
Description
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE R14 25/40 W, R16 40 W INCANDESCENT LAMP TYPE 19 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 19-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
19-WH
Incandescent/Fluorescent/HID Recessed Trim 19-WH
MINI EYEBALL ADJUSTABLE TYPE 5 INCH DIA SIZE WHITE FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE R14 25/40 W, R16 40 W INCANDESCENT LAMP TYPE 19 MODEL
  • MINI EYEBALL ADJUSTABLE TYPE
  • 5 INCH DIA SIZE
  • WHITE FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1S/TC1R/APT1 SERIES UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • R14 25/40 W, R16 40 W INCANDESCENT LAMP TYPE
  • 19 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 19-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details