Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 17-CLIWH

Description
REFLECTOR CONE TYPE 5 INCH DIA SIZE CLEAR LOW IRIDESCENT (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17C MODEL
Datasheet
Description
REFLECTOR CONE TYPE 5 INCH DIA SIZE CLEAR LOW IRIDESCENT (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 17-CLIWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
17-CLIWH
Incandescent/Fluorescent/HID Recessed Trim 17-CLIWH
REFLECTOR CONE TYPE 5 INCH DIA SIZE CLEAR LOW IRIDESCENT (REFLECTOR), WHITE (TRIM) FINISH IC1/IC1W/IC1S/IC1P/T C1/TC1R/IC1P/ICPL426 /ICPL418/ICPL413/IC1 LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 17C MODEL
  • REFLECTOR CONE TYPE
  • 5 INCH DIA SIZE
  • CLEAR LOW IRIDESCENT (REFLECTOR), WHITE (TRIM) FINISH
  • IC1/IC1W/IC1S/IC1P/TC1/TC1R/IC1P/ICPL426/ICPL418/ICPL413/IC1LEDG3/IC1RLEDG3/APT1 DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W, PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 17C MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 17-CLIWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details