Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
15T7F -- TRANSFORMER DRY 3PH 15KVA 600V-208Y/120V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Transformer Dry 3Ph 15Kva 600V-208Y/120V Square D By Schneider Electric
15T7F
Description
TRANSFORMER DRY 3PH 15KVA 600V-208Y/120V
Newark, An Avnet Company
Done
Description
TRANSFORMER DRY 3PH 15KVA 600V-208Y/120V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Dry 3Ph 15Kva 600V-208Y/120V Square D By Schneider Electric
80C9184
Transformer Dry 3Ph 15Kva 600V-208Y/120V Square D By Schneider Electric
80C9184
TRANSFORMER DRY 3PH 15KVA 600V-208Y/120V
TRANSFORMER DRY 3PH 15KVA 600V-208Y/120V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
80C9184
Product Name
Transformer Dry 3Ph 15Kva 600V-208Y/120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Smd Inductor 4.7Μh@6.0A Rohs Compliant Triad Magnetics
AX104R-4R7
View Details
BARTEC
Transformer
transformer-ac-24-v-500-ma
Specs
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Majestic Transformer Co.
Auto Transformers for Use with American Equipment
Specs
Other Transformer Types / Applications
Autotransformer
View Details
Mini-Circuits
1:3 CORE & WIRE Transformer, 2 - 500 MHz, 50Ω
TCM3-1T+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
Step-Up Transformer
View Details
2
suppliers