Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 14-BBL

Description
BAFFLE REFLECTOR TYPE 5 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC1/IC1P/TC1/TC1R/TC 1RCWN/ICPL426/PL426/ ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 14B MODEL
Datasheet
Description
BAFFLE REFLECTOR TYPE 5 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC1/IC1P/TC1/TC1R/TC 1RCWN/ICPL426/PL426/ ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 14B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 14-BBL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
14-BBL
Incandescent/Fluorescent/HID Recessed Trim 14-BBL
BAFFLE REFLECTOR TYPE 5 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC1/IC1P/TC1/TC1R/TC 1RCWN/ICPL426/PL426/ ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 14B MODEL
  • BAFFLE REFLECTOR TYPE
  • 5 INCH DIA SIZE
  • BLACK (BAFFLE/TRIM) FINISH
  • IC1/IC1P/TC1/TC1R/TC1RCWN/ICPL426/PL426/ICPL418/PL418 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 14B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 14-BBL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details