Schneider Electric General Purpose Enclosures 13975

Description
mini Kaedra - for modular device - 1 ope
Request a Quote Datasheet
Description
mini Kaedra - for modular device - 1 ope
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2471627 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2471627
General Purpose Enclosures 2471627
mini Kaedra - for modular device - 1 ope

mini Kaedra - for modular device - 1 ope

Supplier's Site
Enclosure, Mcb, Ip65, 3Module; Enclosure Type Schneider Electric - 67AH3698 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Mcb, Ip65, 3Module; Enclosure Type Schneider Electric
67AH3698
Enclosure, Mcb, Ip65, 3Module; Enclosure Type Schneider Electric 67AH3698
ENCLOSURE, MCB, IP65, 3MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:150mm; External Width - Metric:80mm; External Depth - Metric:98mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, MCB, IP65, 3MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:150mm; External Width - Metric:80mm; External Depth - Metric:98mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2471627 67AH3698
Product Name General Purpose Enclosures Enclosure, Mcb, Ip65, 3Module; Enclosure Type Schneider Electric
Type Modular enclosure
Length 6.3 inch (160 mm) 5.91 inch (150 mm)
Width 1.97 inch (50 mm) 3.15 inch (80 mm)
Depth 5.91 inch (150 mm) 3.86 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
30mm Push Button Enclosure 800H PB - 800H-3HZ4C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details