ENCLOSURE, MCB, IP65, 4MODULE; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:200mm; External Width - Metric:123mm; External Depth - Metric:112mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 67AH3693 |
| Product Name | Enclosure, Mcb, Ip65, 4Module; Enclosure Type Schneider Electric |
| Length | 7.87 inch (200 mm) |
| Width | 4.84 inch (123 mm) |
| Depth | 4.41 inch (112 mm) |
| Material | Plastic |