CYLINDER TYPE
15 1/8 INCH W X 21 5/8 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
MAGNETIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INDY[T], JUNO[R] BRAND
APPLICATION DAMP LOCATION
APERTURE SIZE 12 INCH
LAMP MOUNTING POSITION VERTICAL
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR
12B MODEL
Juno Lighting Group
Done
Datasheet
Description
CYLINDER TYPE
15 1/8 INCH W X 21 5/8 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
MAGNETIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INDY[T], JUNO[R] BRAND
APPLICATION DAMP LOCATION
APERTURE SIZE 12 INCH
LAMP MOUNTING POSITION VERTICAL
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR
12B MODEL
CYLINDER TYPE
15 1/8 INCH W X 21 5/8 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
MAGNETIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
INDY[T], JUNO[R] BRAND
APPLICATION DAMP LOCATION
APERTURE SIZE 12 INCH
LAMP MOUNTING POSITION VERTICAL
WITH SPECULAR CLEAR ALZAK[R] REFLECTOR
12B MODEL
CYLINDER TYPE
15 1/8 INCH W X 21 5/8 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL APPROVAL
MAGNETIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE