Schneider Electric, Ltd. Servo Motor 121-087-201

Description
SERVO MOTOR, 4.10HP, 3.06KW, 18.6AMP, 2500RPM, TORQUE 164.6IN/LB. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 4.10HP, 3.06KW, 18.6AMP, 2500RPM, TORQUE 164.6IN/LB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 99534628 - Radwell International
Willingboro, NJ, United States
Servo Motor
99534628
Servo Motor 99534628
SERVO MOTOR, 4.10HP, 3.06KW, 18.6AMP, 2500RPM, TORQUE 164.6IN/LB. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 4.10HP, 3.06KW, 18.6AMP, 2500RPM, TORQUE 164.6IN/LB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 99534628
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details