Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 12-WWH

Description
PERIMETER FROSTED LENS WITH CLEAR CENTER TYPE 5 INCH DIA SIZE WHITE (TRIM) FINISH IC1LEDG4/IC1RLEDG4/I C1LWDG4N/IC1RLWDG4N/ IC91LEDG4/IC91RLEDG4 /IC91LWDG4/IC91RLWDG 4/ICPL426E/ICPL418RE /PL426EU/PL418EU/IC1 /IC1P/TC1/TC1R/TC1RC WN SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 26 W (ICPL426/PL426), 18 W (ICPL418/PL418) FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND
Datasheet
Description
PERIMETER FROSTED LENS WITH CLEAR CENTER TYPE 5 INCH DIA SIZE WHITE (TRIM) FINISH IC1LEDG4/IC1RLEDG4/I C1LWDG4N/IC1RLWDG4N/ IC91LEDG4/IC91RLEDG4 /IC91LWDG4/IC91RLWDG 4/ICPL426E/ICPL418RE /PL426EU/PL418EU/IC1 /IC1P/TC1/TC1R/TC1RC WN SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 26 W (ICPL426/PL426), 18 W (ICPL418/PL418) FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 12-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
12-WWH
Incandescent/Fluorescent/HID Recessed Trim 12-WWH
PERIMETER FROSTED LENS WITH CLEAR CENTER TYPE 5 INCH DIA SIZE WHITE (TRIM) FINISH IC1LEDG4/IC1RLEDG4/I C1LWDG4N/IC1RLWDG4N/ IC91LEDG4/IC91RLEDG4 /IC91LWDG4/IC91RLWDG 4/ICPL426E/ICPL418RE /PL426EU/PL418EU/IC1 /IC1P/TC1/TC1R/TC1RC WN SERIES USED ON UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20 50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE 26 W (ICPL426/PL426), 18 W (ICPL418/PL418) FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND
  • PERIMETER FROSTED LENS WITH CLEAR CENTER TYPE
  • 5 INCH DIA SIZE
  • WHITE (TRIM) FINISH
  • IC1LEDG4/IC1RLEDG4/IC1LWDG4N/IC1RLWDG4N/IC91LEDG4/IC91RLEDG4/IC91LWDG4/IC91RLWDG4/ICPL426E/ICPL418RE/PL426EU/PL418EU/IC1/IC1P/TC1/TC1R/TC1RCWN SERIES USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20 50 W, R20 30/50 W, K19 40 W INCANDESCENT LAMP TYPE
  • 26 W (ICPL426/PL426), 18 W (ICPL418/PL418) FLUORESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 12-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details